EN
  • EN
  • DE

HF32FA/012-ZS1(257)

Part No HF32FA/012-ZS1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32FA Series 5 A SPDT 12 VDC PCB Mount Subminiature Intermediate Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1062552-HF32FA/012-ZS1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA/012-ZS1(257) CAD Model

Description

The HF32FA/012-ZS1(257) is a miniature electromagnetic relay produced by HongFa. It is designed for general-purpose switching applications and offers a combination of compact size and reliable performance. The '(257)' suffix likely denotes a specific manufacturing date or packaging variation.

Applications

  • Industrial Automation: Used in control systems for switching signals to activate or deactivate various components.
  • Home Appliances: Found in appliances such as washing machines, dishwashers, and refrigerators for controlling motors, heating elements, and other functions.
  • Office Equipment: Used in printers, copiers, and other office machines for switching power and signals.
  • Telecommunications: Employed in telecommunication devices for signal routing and switching.
  • Power Supplies: Used as a switching element in power supplies and adapters.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption enables energy-efficient operation.
  • Contact Form: The specific contact form will be detailed in the product datasheet. ZS1 indicates a specific contact configuration and material.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts for safety.
  • Long Life Expectancy: Designed for a high number of switching operations, ensuring reliability.

Benefits

  • Reliable Switching Performance: Ensures consistent and dependable operation in various applications.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Versatile Application: Suitable for a wide range of general-purpose switching needs.
  • Cost-Effective: Offers a balance of performance and price for common relay applications.

Additional Details

This particular model uses a 12VDC coil (012). For precise electrical specifications, including contact ratings (current and voltage, both AC and DC), coil resistance, operate and release times, and insulation characteristics, it's imperative to consult the HongFa HF32FA series datasheet. Safety certifications, such as UL, VDE, and CQC, will also be detailed in the datasheet. The ZS1 designation is crucial; it specifies particular contact characteristics that must align with the application's requirements. Environmental operating conditions and mechanical dimensions are also found in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess