EN
  • EN
  • DE

ACP131SAZ-M07

Part No ACP131SAZ-M07
Manufacturer Nais(Matsushita Electric Works)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125566-ACP131SAZ-M07
Categories Custom Parts
Manufacturer Nais(Matsushita Electric Works)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACP131SAZ-M07 CAD Model

Description

The ACP131SAZ-M07 is a signal relay manufactured by Nais (Matsushita Electric Works). These relays are designed for signal switching in various electronic circuits and telecommunications equipment. They are known for their compact size, high sensitivity, and reliability.

Applications:

  • Telecommunications equipment
  • Measurement equipment
  • Security systems
  • Consumer electronics
  • Industrial control systems

Features:

  • High Sensitivity: Requires minimal coil power for actuation.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Low Power Consumption: Reduces overall system power consumption.
  • High Reliability: Ensures consistent and long-lasting performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Reduced Power Consumption: Minimizes energy usage in applications where power efficiency is crucial.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Improved System Performance: Ensures reliable signal switching in sensitive electronic circuits.
  • Automated Assembly: Facilitates cost-effective and high-volume manufacturing.

Additional Details:

Contact Arrangement: SPDT (Single Pole Double Throw)

Coil Voltage: Typically 5VDC or 12VDC (verify specific datasheet)

Contact Rating: 0.5A @ 125VAC / 1A @ 30VDC (verify specific datasheet)

Coil Resistance: Varies depending on the coil voltage (verify specific datasheet)

Operating Temperature: -40°C to +85°C (verify specific datasheet)

Mounting Style: Surface Mount (SMT)

Package: Small outline package (SOP)

The ACP131SAZ-M07 is a reliable and efficient signal relay suitable for a wide range of electronic applications. Its compact size, high sensitivity, and low power consumption make it an ideal choice for modern circuit designs.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
MISCO
Need more? Email Us
Sumitomo Electric
Need more? Email Us
Intersil
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Jaro Components Inc.
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3784 $60.8112
42+ $2.7720 $116.4240
65+ $2.6854 $174.5510
89+ $2.5988 $231.2932
115+ $2.5121 $288.8915
154+ $2.2523 $346.8542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 736 pieces
In Stock: 376 pieces Factory Stock: 360 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess