EN
  • EN
  • DE

HF32F-G/012-HS3(257)

Part No HF32F-G/012-HS3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32F-G Series 12VDC 1 Form A Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062561-HF32F-G/012-HS3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F-G/012-HS3(257) CAD Model

Description

The HF32F-G/012-HS3(257) is a subminiature relay manufactured by HongFa. The “012” designation indicates that the relay uses a 12V DC coil. This relay is designed for a variety of general-purpose switching applications.

Applications:

  • General Purpose Switching: Suitable for a wide range of electronic switching applications.
  • Industrial Control: Used in industrial control systems for signal and load switching.
  • Automation Systems: Employed in automation equipment to control various functions.
  • Home Appliances: Integrated into appliances for switching circuits and controlling components.
  • Telecommunications: Utilized in telecommunications equipment for signal routing and switching.

Features:

  • Subminiature Size: Compact form factor allows for high-density PCB mounting.
  • 12VDC Coil: Operates using a 12V DC control signal.
  • High Contact Rating: Capable of handling moderate current and voltage loads.
  • Long Life: Designed for long-term reliability and extended service life.
  • Environmental Protection: Available in various enclosure options to provide protection against environmental factors.

Benefits:

  • Space Saving: Small size allows for dense packaging in electronic devices.
  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Versatile Use: Suitable for a wide array of applications.
  • Long-Term Reliability: Minimizes maintenance and replacement requirements.
  • Cost-Effective: Provides an economical solution for switching needs.

Additional Details:

The HF32F-G/012-HS3(257) typically comes in various contact configurations such as SPDT (Single Pole Double Throw) and SPST (Single Pole Single Throw), depending on the specific needs of the application. The relay contacts are generally made of silver alloy to ensure high conductivity and resistance to corrosion. This relay meets industry standards for electrical safety and performance. HongFa offers detailed specifications and application notes to aid engineers in integrating this relay into their designs. The coil design is optimized for efficient operation, minimizing power consumption. Due to its durable construction and reliable performance, it is a good choice for demanding applications where consistent switching is essential. As a key component in many electronic systems, it provides efficient and dependable switching capabilities.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess