EN
  • EN
  • DE

HF32F/012-HSL3(257)

Part No HF32F/012-HSL3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062542-HF32F/012-HSL3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/012-HSL3(257) CAD Model

Description

The HF32F/012-HSL3(257) is a miniature power relay manufactured by HongFa, designed for various applications requiring reliable switching. This relay is known for its compact size and ability to handle moderate current loads, making it suitable for both industrial and consumer electronics applications.

Applications

  • Household Appliances: Used in control circuits for appliances like washing machines, refrigerators, and microwave ovens.
  • Industrial Control: Employed in control panels, PLCs (Programmable Logic Controllers), and other automation equipment.
  • Power Supplies: Used in switching power supplies and UPS (Uninterruptible Power Supplies) systems.
  • Lighting Control Systems: Suitable for switching and controlling lighting circuits.
  • Office Equipment: Used in devices such as printers and copiers.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation.
  • Contact Form: SPDT (Single Pole Double Throw) configuration.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Space Saving: Its small size is ideal for applications with limited board space.
  • Energy Efficient: Low coil power consumption helps to reduce energy usage.
  • Reliable Performance: Provides consistent and reliable switching.
  • Extended Life: Designed for long-term durability.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The HF32F/012-HSL3(257) relay operates with a 12VDC coil voltage. It can typically switch up to 10A at 250VAC. The HSL3 likely designates a specific terminal or mounting style, while (257) probably refers to a production batch or internal manufacturing code. This relay is typically mounted using through-hole technology. Always consult the official HongFa datasheet for detailed specifications, including coil resistance, contact ratings, and mechanical dimensions, to ensure proper application. The contact material is carefully selected to ensure low contact resistance and reliable switching performance over its lifespan.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,103 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess