EN
  • EN
  • DE

HF115F-A/115-1ZS3AGF(257)

Part No HF115F-A/115-1ZS3AGF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013059-HF115F-A/115-1ZS3AGF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F-A/115-1ZS3AGF(257) CAD Model

Description

The HF115F-A/115-1ZS3AGF(257) is a miniature power relay manufactured by Hongfa. It is designed for various applications requiring reliable switching of electrical circuits. The relay features a compact size, high contact rating, and is suitable for PCB mounting.

Applications

  • Household appliances (air conditioners, refrigerators, washing machines)
  • Industrial control equipment
  • Power supplies
  • Telecommunications equipment
  • Automation systems

Features

  • Contact Arrangement: 1 Form A (SPST-NO)
  • Coil Voltage: 115VAC
  • Contact Rating: 10A at 250VAC / 30VDC
  • Insulation Resistance: ≥ 100 MΩ
  • Dielectric Strength: 4000VAC between coil and contacts
  • Ambient Temperature: -40°C to +85°C
  • Contact Material: AgSnO
  • Mounting Type: PCB Through-hole
  • RoHS Compliant

Benefits

  • High Switching Capacity: Capable of switching up to 10A, suitable for a wide range of applications.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • Long Life: Designed for reliable operation and extended service life.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • High Insulation Resistance: Ensures electrical safety and prevents leakage currents.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

The HF115F-A/115-1ZS3AGF(257) power relay from Hongfa is a dependable component for various applications. Its 115VAC coil voltage makes it compatible with standard AC power systems. The high contact rating and long life contribute to its reliability in demanding operating conditions. The relay's compact size and PCB mounting capability facilitate easy integration into electronic devices. The device's compliance with RoHS standards ensures that it meets current environmental requirements.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess