EN
  • EN
  • DE

HF115F/012-1HS1AF(257)

Part No HF115F/012-1HS1AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 12 A SPST 12 V PCB Sealed Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 995489-HF115F/012-1HS1AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/012-1HS1AF(257) CAD Model

Description

The HongFa HF115F/012-1HS1AF(257) is a miniature power relay. 'HF115F' designates the relay series, providing a general indication of its performance characteristics and intended applications. The '/012' indicates a coil voltage of 12V DC. '1HS1AF' specifies the contact arrangement and insulation class; most likely a single pole, single throw, normally open (SPST-NO) configuration. '(257)' is likely a date or manufacturing code. These relays are typically used for switching electrical circuits, enabling remote control and automation.

Applications

  • Power supplies: Switching power circuits in power supplies and converters.
  • Home appliances: Controlling various functions in appliances such as washing machines, refrigerators, and microwave ovens.
  • Industrial control systems: Switching control signals and power circuits in industrial equipment.
  • Automotive electronics: Switching various loads in automotive systems, such as lights, motors, and solenoids.
  • HVAC systems: Controlling components in heating, ventilation, and air conditioning systems.

Features

  • Miniature size: Compact design for space-saving applications.
  • High switching capacity: Capable of switching significant currents and voltages.
  • Low coil power consumption: Requires minimal power to operate the relay coil.
  • Long life expectancy: Designed for reliable operation over an extended period.
  • Various mounting options: Available in different mounting styles to suit different application needs.

Benefits

  • Circuit isolation: Provides electrical isolation between the control circuit and the load.
  • Remote control: Enables remote switching of electrical circuits.
  • Automation: Facilitates automated control of electrical devices and systems.
  • Increased safety: Enhances safety by isolating potentially dangerous voltages.
  • Versatile application: Suitable for a wide range of applications due to its flexible design.

Specifications

The HF115F/012-1HS1AF(257) relay's important specifications include the contact ratings (maximum voltage and current it can switch), the 12V DC coil voltage and its associated resistance, and the operate and release times. The insulation resistance and dielectric strength are also important for safety and isolation. Review the datasheet to obtain accurate contact ratings, coil specifications, switching speeds, and insulation characteristics.

You May Also Be Interested in

Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess