EN
  • EN
  • DE

54AC04DMQB/QS

Part No 54AC04DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Description Inverter 6-Element CMOS 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022786-54AC04DMQB/QS
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC04DMQB/QS CAD Model

Description

The 54AC04DMQB/QS is a military-grade advanced CMOS hex inverter from National Semiconductor (now Texas Instruments). It consists of six independent inverters in a single package. The device is designed for high-performance applications requiring reliable operation over a wide temperature range. It is commonly used in aerospace, defense, and other high-reliability systems.

Applications

  • Aerospace systems
  • Military electronics
  • High-reliability systems
  • Logic inversion
  • Signal shaping

Features

  • Advanced CMOS Technology: Provides high speed and low power consumption.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Provides excellent noise margin.
  • Military Temperature Range: Operates from -55°C to +125°C.
  • Radiation Hardened: Withstands radiation exposure in harsh environments.

Benefits

  • Reliable Performance: Ensures consistent operation in demanding environments.
  • Low Power Consumption: Reduces power dissipation, improving system efficiency.
  • High Speed Operation: Enables fast switching speeds for time-critical applications.
  • Simplified Design: Integration of multiple inverters in a single package streamlines circuit design.
  • Improved Noise Immunity: Reduces the risk of false triggering due to noise.

Additional Details

The 54AC04DMQB/QS features a typical propagation delay of around 5ns. It is packaged in a ceramic dual in-line package (CerDIP) for enhanced reliability. The device is designed to meet stringent military specifications. It utilizes advanced CMOS fabrication processes to achieve high performance and low power consumption.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess