EN
  • EN
  • DE

B82790-C0475-N340

Part No B82790-C0475-N340
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Common Mode Filters / Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047976-B82790-C0475-N340
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82790-C0475-N340 CAD Model

Description

The B82790-C0475-N340 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are used to suppress common mode noise in electronic circuits. This noise is often generated by switching power supplies, inverters, and other electronic devices. By attenuating common mode noise, these chokes help to improve the electromagnetic compatibility (EMC) of electronic systems.

Applications

  • Switching power supplies
  • Inverters
  • Electronic ballasts
  • Data and signal lines
  • Motor drives

Features

  • High Common Mode Attenuation: Designed to provide high attenuation of common mode noise over a wide frequency range.
  • Compact Design: Available in a compact package for space-saving installations.
  • High Rated Current: Can handle relatively high rated currents without saturation. (The specific rated current would be detailed in the datasheet).
  • High Insulation Voltage: Offers high insulation voltage between the windings. (The specific insulation voltage would be detailed in the datasheet).
  • RoHS Compliant: Compliant with the RoHS directive, ensuring environmental friendliness.

Benefits

  • Improved EMC Performance: Reduces common mode noise, improving the EMC performance of electronic systems.
  • Reduced Interference: Minimizes interference with other electronic devices.
  • Enhanced System Reliability: Improves the reliability of electronic systems by reducing noise-related problems.
  • Easy to Install: Simple to install in electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for common mode noise suppression.

Additional Details

The B82790-C0475-N340's specific inductance value, rated current, DC resistance, and other electrical parameters would be detailed in the manufacturer's datasheet. The datasheet also provides information on the mechanical dimensions, operating temperature range, and safety certifications. The impedance characteristics of the choke are critical for determining its effectiveness in suppressing noise at different frequencies. It is important to select a common mode choke with appropriate specifications for the specific application and noise frequency range. The physical size and mounting style should also be considered for PCB layout and installation. Careful consideration of these factors will ensure optimal noise suppression and system performance.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess