EN
  • EN
  • DE

HF115F/009-1ZS3AF(257)

Part No HF115F/009-1ZS3AF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HF115F Series Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1178777-HF115F/009-1ZS3AF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F/009-1ZS3AF(257) CAD Model

Description

The HF115F/009-1ZS3AF(257) is a miniature power relay manufactured by Hongfa. It is designed for a variety of applications requiring reliable switching capabilities, particularly in automation and control systems. This relay is known for its compact size, high sensitivity, and long operational life.

Applications

  • Industrial automation equipment
  • Home appliances (e.g., air conditioners, washing machines)
  • Power supplies
  • Lighting control systems
  • Office automation equipment
  • Motor control circuits
  • Security systems

Features

  • High sensitivity
  • Miniature size
  • High contact load capacity
  • Long life expectancy
  • Available with various coil voltages
  • SPDT (Single Pole Double Throw) contact form
  • Sealed construction for environmental protection
  • RoHS compliant

Benefits

  • Reliable switching: Provides dependable switching performance.
  • Compact design: Saves valuable space on circuit boards.
  • Long operational life: Reduces maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of devices and systems.
  • Environmentally friendly: Complies with RoHS standards, reducing hazardous substances.
  • Protected against environmental factors: Sealed construction ensures reliable operation in dusty or humid environments.
  • Easy integration: Standard pin configuration simplifies integration into existing circuits.
  • High sensitivity: Requires low coil power for operation.

Additional Details

The HF115F/009-1ZS3AF(257) relay features a coil voltage of 9VDC. Its contact arrangement is SPDT, allowing for versatile switching configurations. The sealed construction provides protection against dust, moisture, and other environmental factors, ensuring reliable operation in harsh conditions. The relay's compact size makes it ideal for applications where space is limited. The high contact load capacity allows it to switch relatively high currents and voltages. The long life expectancy of the relay minimizes the need for frequent replacements, reducing maintenance costs. The materials used in the construction of the relay are RoHS compliant, meaning they are free from certain hazardous substances. The part number (257) likely indicates a specific production batch or minor variation within the HF115F series. This relay is particularly well-suited for applications where low coil power and reliable switching are critical requirements. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

This relay is a versatile and reliable switching solution for a wide range of applications. Its combination of features makes it a popular choice for appliance manufacturers, industrial equipment designers, and other applications requiring reliable switching capabilities with low coil power requirements.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Fastrax
Lowest to $32.6415
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess