EN
  • EN
  • DE

ADF4106BRUZ-R7

Part No ADF4106BRUZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 6GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1014183-ADF4106BRUZ-R7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Communications & Networking, Wireless
Ultra Librarian 3D Model Ultra Librarian ADF4106BRUZ-R7 CAD Model

Description

Product Overview: ADF4106BRUZ-R7

The ADF4106BRUZ-R7 is a high-performance, fractional-N or integer-N frequency synthesizer component manufactured by Analog Devices Inc. This integrated circuit (IC) is designed to generate a wide range of frequencies through a phase-locked loop (PLL) from a single reference frequency. It is a versatile choice for applications in wireless systems, such as base stations, WLAN, CATV equipment, and test instruments.

Key Features

  • Frequency Range: Capable of operating at frequencies up to 6 GHz, making it suitable for high-frequency applications.
  • High Resolution: 3.3 V charge pump with a programmable three-level output for improved spurious performance.
  • Programmable Dual Modulus Prescaler: 8/9, 16/17, 32/33, or 64/65 options, allowing for flexible frequency planning.
  • Low Phase Noise: Ensures clean signal generation, which is critical for communication and measurement systems.
  • Power Supply: Single 3.0 V to 3.6 V power supply for ease of integration into various systems.
  • Package: Supplied in a compact TSSOP-16 package, ideal for space-constrained applications.

Applications

The ADF4106BRUZ-R7 is well-suited for a variety of applications, including:

  • Wireless communication infrastructure (e.g., GSM, 3G, LTE base stations)
  • Wireless local area networks (WLAN)
  • Cable television (CATV) equipment
  • Phase-locked loop frequency synthesizers
  • Test and measurement equipment

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4106BRUZ-R7
Frequency Range Up to 6 GHz
Supply Voltage 3.0 V to 3.6 V
Package TSSOP-16

With its high level of integration and performance, the ADF4106BRUZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated frequency synthesis solutions with minimal external components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1558 $51.5580
24+ $4.2304 $101.5296
37+ $4.0982 $151.6334
51+ $3.9660 $202.2660
66+ $3.8338 $253.0308
88+ $3.4372 $302.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,646 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess