EN
  • EN
  • DE

HF115F/005-2ZS4BGF(257)

Part No HF115F/005-2ZS4BGF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 5VDC 2 Form C Plastic Sealed Mini High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062516-HF115F/005-2ZS4BGF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/005-2ZS4BGF(257) CAD Model

Description

The HF115F/005-2ZS4BGF(257) is a miniature electromagnetic relay manufactured by Hongfa. It is designed for general purpose switching applications in various electronic circuits. Relays are electromechanical switches that use an electromagnet to control the opening and closing of contacts, allowing low-power circuits to switch higher-power circuits.

Applications:

  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial control systems
  • Power supplies
  • Automotive applications
  • Telecommunications equipment

Features:

  • Miniature size
  • SPDT (Single Pole Double Throw) contact configuration
  • Through-hole mounting
  • Low coil power consumption
  • High contact rating
  • Sealed construction options available

Benefits:

  • Compact size for space-constrained applications
  • Versatile switching capability with SPDT configuration
  • Easy integration into circuit boards
  • Energy-efficient operation
  • Reliable performance
  • Long lifespan

Additional Details:

The HF115F/005-2ZS4BGF(257) features a coil voltage of 5VDC (indicated by '005'). It has a specific contact rating, typically specified in terms of maximum voltage and current that the contacts can switch without damage. Key specifications include its coil resistance, operate time, release time, and insulation resistance. Its construction typically involves a coil, armature, contacts, and a housing. The coil is energized to create a magnetic field that attracts the armature, causing the contacts to switch. The relay is designed to withstand various environmental conditions, such as temperature variations, humidity, and vibration. It is typically available in a sealed or unsealed package. Sealed relays offer protection against dust, moisture, and other contaminants.

When selecting an electromagnetic relay like the HF115F/005-2ZS4BGF(257), engineers must consider the required coil voltage, contact rating, contact configuration, and environmental conditions of the application. Proper selection and implementation of the relay are crucial to achieving reliable switching and ensuring the safety of the electronic system.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess