EN
  • EN
  • DE

HF105F-4/012D-1HSF(257)

Part No HF105F-4/012D-1HSF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Power Relay, 12VDC Coil, 30Amp, 1 Form A Contact, QC, HF105F-4 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062512-HF105F-4/012D-1HSF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF105F-4/012D-1HSF(257) CAD Model

Description

The HongFa HF105F-4/012D-1HSF(257) is a miniature power relay. Based on the part number, 'HF105F' likely designates the relay series, indicating its general performance characteristics. The '4' signifies the number of poles (four-pole relay). '012D' means the coil voltage is 12V DC. '1HSF' often refers to the contact arrangement (in this case, likely a Single Pole Normally Open contact configuration). '(257)' might be a date or manufacturing code. This relay is used to switch electrical circuits remotely, providing electrical isolation between the control circuit and the load it's switching.

Applications

  • Industrial control systems: Switching multiple circuits simultaneously in industrial automation equipment.
  • HVAC systems: Controlling multiple components in heating, ventilation, and air conditioning systems.
  • Power distribution: Switching multiple power circuits in distribution panels.
  • Telecommunications equipment: Switching signals and power in telecommunications infrastructure.
  • Lighting control systems: Controlling multiple lighting circuits in commercial and residential buildings.

Features

  • Miniature size: Compact design for space-saving applications.
  • Four-pole switching: Enables simultaneous switching of four separate circuits.
  • Low coil power consumption: Requires minimal power to activate the relay coil.
  • High contact rating: Capable of switching high currents and voltages.
  • Long life expectancy: Designed for reliable operation over an extended period.

Benefits

  • Simplified wiring: Reduces wiring complexity by enabling multiple circuits to be switched with a single relay.
  • Remote control: Allows for remote switching of electrical circuits.
  • Automation: Enables automated control of electrical devices and systems.
  • Increased safety: Enhances safety by providing electrical isolation between control and load circuits.
  • Versatile applications: Suitable for a broad range of applications requiring multi-pole switching.

Specifications

Key specifications for the HF105F-4/012D-1HSF(257) include the contact ratings (maximum voltage and current), the 12V DC coil voltage, and the coil resistance. The operate and release times, which determine how quickly the relay switches, are also important. Isolation characteristics like insulation resistance and dielectric strength should also be considered. Always refer to the datasheet to confirm the accurate contact ratings, coil parameters, switching speeds, and isolation specifications.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess