EN
  • EN
  • DE

B59154U1135B140

Part No B59154U1135B140
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=50Ω
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958009-B59154U1135B140
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B59154U1135B140 CAD Model

Description

The B59154U1135B140 is a PTC (Positive Temperature Coefficient) thermistor from TDK Corporation. It's primarily used for overcurrent and short-circuit protection in various electronic circuits. Unlike NTC thermistors, PTC thermistors exhibit a sharp increase in resistance when their temperature exceeds a certain threshold, effectively limiting current flow and protecting downstream components.

Applications:

  • Overcurrent protection in power supplies: Protects against excessive current draw that can damage components.
  • Short-circuit protection in automotive electronics: Prevents damage from short circuits in vehicle electrical systems.
  • Motor protection: Limits current to motors during start-up and prevents damage from overload.
  • Lighting ballast protection: Protects ballasts in fluorescent and LED lighting systems.
  • Telecom equipment protection: Safeguards sensitive telecom equipment from voltage and current surges.
  • Transformer protection: Prevents overheating and damage to transformers due to overload.

Features:

  • Self-resetting overcurrent protection: Automatically resets after the fault condition is removed.
  • High surge current capability: Can withstand high current surges without damage.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low resistance in normal operation: Minimizes voltage drop and power dissipation.
  • Fast response time: Quickly reacts to overcurrent conditions.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved system reliability: Protects sensitive components from damage due to overcurrent and short circuits.
  • Reduced downtime: Self-resetting functionality eliminates the need for manual intervention.
  • Simplified circuit design: Easy integration into existing circuits.
  • Cost-effective protection: Provides a reliable and affordable overcurrent protection solution.
  • Enhanced safety: Prevents overheating and potential fire hazards.

Additional Details:

The B59154U1135B140 typically has a low resistance value in its normal operating state, allowing current to flow freely. However, when the current exceeds a predefined limit, the thermistor heats up due to the increased power dissipation. As the temperature rises above its switching temperature, the resistance rapidly increases, limiting the current and protecting the circuit. Once the fault condition is removed and the thermistor cools down, its resistance returns to its normal low value, and the circuit resumes operation. The specific electrical characteristics, such as the switching temperature, rated current, and maximum voltage, vary depending on the specific part number and application requirements. The encapsulation is typically a coated disc or chip, allowing for various mounting options. When selecting a PTC thermistor, it is important to consider the operating voltage, current, and ambient temperature to ensure proper protection and performance.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Intel
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess