EN
  • EN
  • DE

UF5405-28A-M8-LF

Part No UF5405-28A-M8-LF
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008991-UF5405-28A-M8-LF
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF5405-28A-M8-LF CAD Model

Description

UF5405-28A-M8-LF - Diodes Incorporated

The UF5405-28A-M8-LF from Diodes Incorporated is a robust and efficient ultra-fast rectifier designed for high-speed switching applications. This electronic component is engineered to provide exceptional performance in systems where fast recovery times are critical. With its superior reverse recovery characteristics, the UF5405-28A-M8-LF is an excellent choice for use in power supplies, converters, and as a freewheeling diode in various high-frequency power circuits.

Key Features:

  • Ultra-Fast Recovery Time: The device features an ultra-fast recovery time, which minimizes energy loss and improves efficiency in high-speed switching applications.
  • High Forward Surge Current: It has a high forward surge current capability, making it suitable for applications that experience occasional surge conditions.
  • Low Forward Voltage Drop: The low forward voltage drop ensures lower power dissipation and improved thermal performance, contributing to the overall efficiency of the system.
  • High Reverse Voltage: With a high reverse voltage rating, this component can withstand significant voltage without breakdown, enhancing reliability in harsh electrical environments.
  • RoHS Compliant: The UF5405-28A-M8-LF is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
  • Lead-Free Finish: The component has a lead-free finish, making it suitable for use in lead-free soldering processes.

Applications:

The UF5405-28A-M8-LF is ideal for a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Motor controllers
  • Free-wheeling diodes in inverter systems
  • Snubber circuits
  • Lighting systems

With its combination of fast switching speeds, high reliability, and environmental compliance, the UF5405-28A-M8-LF from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions. Whether for industrial, commercial, or consumer applications, this ultra-fast rectifier ensures performance and longevity in a compact, high-quality package.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess