EN
  • EN
  • DE

TBPLPNS400MGUNV

Part No TBPLPNS400MGUNV
Manufacturer Honeywell
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Honeywell
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839586-TBPLPNS400MGUNV
Ultra Librarian 3D Model Ultra Librarian TBPLPNS400MGUNV CAD Model

Description

The TBPLPNS400MGUNV is a pressure transducer from Honeywell's PX2 series. These heavy duty pressure transducers are configured for both absolute and gage pressure measurements. The PX2 series transducers are for use in situations where media compatibility, high accuracy and high stability are needed in rugged environments.

Applications

  • Braking Systems
  • Pneumatic Braking
  • Transmission Pressure
  • Hydraulic Pressure
  • Compressor Control
  • HVAC Systems

Features

  • Media Compatibility: Compatible with a wide variety of media, making it suitable for diverse applications.
  • Rugged Housing: Designed with a robust housing that can withstand demanding environmental conditions.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range.
  • Pressure Ranges: Covers a range of pressure ranges to suit various application requirements.
  • High Accuracy: Provides accurate pressure measurements for precise control and monitoring.
  • High Stability: Offers excellent long-term stability for reliable performance over time.
  • Various Electrical Connections: Available with a variety of electrical connections for easy integration.

Benefits

  • Reliable Pressure Measurement: Delivers accurate and stable pressure measurements in harsh environments.
  • Versatile Application: Suitable for a wide range of applications due to its media compatibility and pressure ranges.
  • Long-Term Performance: Provides reliable long-term performance due to its robust design and high stability.
  • Easy Integration: Easy to integrate into existing systems with multiple electrical connection options

Technical Specifications

Technical specifications, such as pressure range, accuracy, media compatibility, operating temperature, and electrical connection options, will be available in the PX2 series data sheet from Honeywell. It will also detail various compliance certifications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess