EN
  • EN
  • DE

HY5DU121622DLTP-JI-C

Part No HY5DU121622DLTP-JI-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 32Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944252-HY5DU121622DLTP-JI-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622DLTP-JI-C CAD Model

Description

The HY5DU121622DLTP-JI-C is a DDR (Double Data Rate) SDRAM memory chip manufactured by Hynix Semiconductor. This component is designed for applications that require high-speed data transfer and efficient memory access, making it a crucial element in systems demanding reliable and responsive memory operations.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Gaming Consoles: Integrated into console architectures to support high-resolution graphics and complex game logic.
  • Networking Equipment: Deployed in routers, switches, and other networking devices for buffering and processing data.
  • Embedded Systems: Found in various embedded systems, including industrial control systems and automotive electronics.

Features

  • DDR Technology: Doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Provides fast data access and high throughput, which is essential for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded devices.
  • Capacity: The memory capacity is 64Mb (4M x 16).
  • Clock Rate: Operates at a specific clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).

Benefits

  • Enhanced Graphics Performance: Improves the rendering capabilities of graphics cards, enabling smoother and more detailed visuals.
  • Increased System Responsiveness: Reduces latency and enhances the overall responsiveness of applications and operating systems.
  • Efficient Data Processing: Facilitates rapid data transfer and processing, improving performance in memory-intensive tasks.
  • Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
  • Extended Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HY5DU121622DLTP-JI-C typically operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and reliable board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. Further technical details, including timings and refresh rates, can be found in the Hynix datasheet. This part uses lead and is Rohs compliant.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess