The SS49F is a small, versatile linear Hall-effect sensor IC manufactured by Honeywell Sensing and Productivity Solutions. This sensor provides a linear output voltage proportional to the applied magnetic field strength. Its ratiometric output makes it suitable for a wide range of applications requiring precise magnetic field measurement.
Applications
- Current sensing: Used in current sensors to measure the current flowing through a conductor.
- Position sensing: Employed in applications requiring precise position measurement of moving parts, such as in linear actuators and valve position sensors.
- Magnetic field measurement: Used in magnetic field detectors for scientific and industrial applications.
- Vibration sensing: Can be used to detect vibrations in machinery and equipment.
- Proximity detection: Used for detecting the presence or absence of an object based on changes in the magnetic field.
Features
- Linear output: Provides a linear output voltage proportional to the magnetic field strength.
- Ratiometric output: The output voltage is proportional to the supply voltage, minimizing the effects of voltage variations.
- Small size: The compact package allows for easy integration into space-constrained applications.
- Wide operating voltage range: Operates reliably over a broad range of supply voltages.
- Low noise: Provides a clean and stable output signal.
Benefits
- High accuracy: Provides precise measurement of magnetic fields, enabling accurate sensing in various applications.
- Simplified interface: Linear output simplifies interfacing with analog circuits and microcontrollers.
- Reduced system size: Compact package allows for smaller, more efficient designs.
- Increased reliability: Robust design ensures dependable performance in demanding environments.
- Cost-effective: Provides reliable linear sensing capabilities at a competitive price.
Additional Details
The SS49F linear Hall-effect sensor operates by detecting the presence of a magnetic field perpendicular to the sensor's surface. The output voltage changes linearly with the strength of the magnetic field. The sensor is typically powered by a DC supply voltage ranging from 2.7 V to 6.5 V. Its ratiometric output minimizes the effects of supply voltage variations, ensuring accurate and stable performance. The small size and low noise characteristics make it a popular choice for various linear sensing applications.