EN
  • EN
  • DE

30410S

Part No 30410S
Manufacturer Wurth Electronics Inc
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF FERRITE SHEET 12.992"X8.268" / RF EMI Flexible Ferrite Sheet WE-FAS Rubber, Ferrite Powder Non-Conductive, Single Sided 8.268" (210.00mm) X 12.992" (330.00mm) X 0.043" (1.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RFI and EMI - Shielding and Absorbing Materials
Mfr Wurth Electronics Inc
Series WE-FAS
Package Bulk
Type Flexible Ferrite Sheet
Shape Rectangular
Length 12.992" (330.00mm)
Width 8.268" (210.00mm)
Thickness - Overall 0.043" (1.10mm)
Temperature Range - Operating -20°C ~ 90°C
Adhesive Non-Conductive, Single Sided
Material Rubber, Ferrite Powder
Shelf Life -
Shelf Life Start -
Storage/Refrigeration Temperature -4°F ~ 194°F (-20°C ~ 90°C)
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4008.19.8000
Standard Package 25 pcs
Win Source Part Number 1380739-30410S
Ultra Librarian 3D Model Ultra Librarian 30410S CAD Model

Description

The WE-FAS series is a flexible ferrite sheet designed to provide RFI and EMI shielding and absorbing capabilities.

  • Part Number: 1380739-30410S
  • Shape: Rectangular
  • Length: 12.992" (330.00mm)
  • Width: 8.268" (210.00mm)
  • Material: Rubber, Ferrite Powder
  • Type: Electromagnetic Interference Suppression
  • Thickness: 0.043" (1.10mm)
  • Conductivity: Non-Conductive
  • Adhesive: Single Sided
  • Operating Temperature: -20°C ~ 90°C
  • REACH Status: Unaffected
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBER SHEET .125X12X12
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHIELDING SHEET 20\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET 36\
Need more? Email Us
TDK Corporation
EMI Gaskets, Sheets, Absorbers & Shielding Wireless Power Transfer 0.30mmT 84x66mm
Lowest to $18.1072
Laird Technologies, Inc.
RF EMI 4\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBER SHEET 12X36
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBER SHEET .125X12X36
Need more? Email Us
Laird Technologies, Inc.
RF EMI 4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess