EN
  • EN
  • DE

DTSM-63R-V-T/R

Part No DTSM-63R-V-T/R
Manufacturer Diptronics
Catalog Switches
Description Tactile Switches Surface Mounting Type 6*6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 3.5 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 260 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPST
Termination Style Gull Wing Lead
Color Red
Cap Color Red
Length 6 mm
Width 6 mm
Height 7 mm
Series DTSM
Life 100000 Cycle
Packaging Cut Tape
Packaging Reel
Contact Plating Silver
Product Tactile Switches
Type Basic Switch
Brand Diptronics
Travel 0.25 mm
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 700
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DTSM-63R-V-T/R CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.2727
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $19.0909
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Lowest to $1.3636
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.5821
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2652
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3726

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1003 $50.1500
1,220+ $0.0823 $100.4060
1,880+ $0.0798 $150.0240
2,595+ $0.0772 $200.3340
3,355+ $0.0746 $250.2830
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,130 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess