EN
  • EN
  • DE

NDS-04V

Part No NDS-04V
Manufacturer Apem Inc.
Catalog Switches
Description DIP Switches / SIP Switches Raised actuator standard dip 4 pos.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Apem
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Actuator Raised
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Solder Pin
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series NDS
Contact Plating Gold Over Nickel
Brand Apem
Contact Material Phosphor Bronze
Mounting Style PCB Mount
Actuator Style Raised
Life 2000 Cycle
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 20 C
Product Type DIP Switches
Standard Pack Qty 40
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian NDS-04V CAD Model

You May Also Be Interested in

Omron
SWTCH BLOCK DPDT SOLDER TERMINAL
Lowest to $12.6954
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.0906
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2652
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.1753
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $6.8193
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4109 $51.3625
300+ $0.3372 $101.1600
460+ $0.3266 $150.2360
635+ $0.3161 $200.7235
820+ $0.3056 $250.5920
1,095+ $0.2740 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess