EN
  • EN
  • DE

C0805X475K016T

Part No C0805X475K016T
Manufacturer Holystone
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141636-C0805X475K016T
Categories Custom Parts
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0805X475K016T CAD Model

Description

The C0805X475K016T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. This capacitor is designed for general-purpose applications, offering stable performance and reliable operation. The 0805 case size indicates its compact dimensions, making it suitable for high-density circuit board layouts.

Applications

  • Bypass Capacitors: Used to filter noise from power supplies in electronic circuits.
  • Decoupling Capacitors: Employed to stabilize voltage levels near integrated circuits and other components.
  • Filtering Circuits: Integrated into filters to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits to set oscillation frequencies and pulse widths.
  • General Electronic Circuits: Applied in a wide range of electronic devices for various functions.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • 0805 Case Size: Compact size for high-density circuit board layouts.
  • 4.7µF Capacitance: Offers a significant capacitance value for various applications.
  • 16V Voltage Rating: Suitable for low-voltage circuits.
  • X7R Dielectric: Provides stable performance over a wide temperature range.

Benefits

  • Noise Reduction: Filters out unwanted noise from power supplies, improving circuit performance.
  • Voltage Stabilization: Stabilizes voltage levels, ensuring reliable operation of integrated circuits.
  • Compact Size: Saves space on circuit boards, allowing for denser designs.
  • Stable Performance: X7R dielectric ensures consistent performance over a wide temperature range.
  • Reliable Operation: Provides a dependable component for long-term use.

Additional Details

The C0805X475K016T capacitor has a capacitance of 4.7µF with a tolerance of ±10%. The voltage rating is 16V, and the operating temperature range is typically between -55°C and +125°C. The X7R dielectric offers good stability with respect to temperature and voltage variations. This capacitor is commonly used in a variety of electronic devices, including smartphones, computers, and industrial equipment. Its compact size and reliable performance make it a versatile component for many applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.4590
C&K Components
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess