EN
  • EN
  • DE

SG73P2ATTD54R9F

Part No SG73P2ATTD54R9F
Manufacturer KOA Speer
Catalog OEM Souring
Description Thick Film Resistors - SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466130-SG73P2ATTD54R9F
Manufacturer KOA Speer
Package Tape & Reel (TR)
Product Status Active
Resistance 54.9 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Ratings AEC-Q200
Supplier Device Package 0805
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian SG73P2ATTD54R9F CAD Model

Description

The SG73P2ATTD54R9F is a thick film resistor designed and manufactured by KOA Speer, a company renowned for producing high-quality electronic components. This resistor falls under the category of Thick Film Resistors - SMD, making it suitable for surface-mounted device applications. The design is structured to offer a balance between performance and cost, making it a versatile choice for a wide variety of electronics applications. Such resistors are commonly utilized in scenarios where tolerance, reliability, and thermal stability are critical, including in consumer electronics, automotive circuits, and industrial machinery. KOA Speer's expertise ensures that this resistor not only meets but exceeds industry standards for thick film resistors, providing both durability and high performance. The SG73P2ATTD54R9F is designed for engineers looking for resistors that offer robustness and consistency in their applications.

You May Also Be Interested in

Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess