EN
  • EN
  • DE

HT93LC46-8S

Part No HT93LC46-8S
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825160-HT93LC46-8S
Ultra Librarian 3D Model Ultra Librarian HT93LC46-8S CAD Model

Description

The HT93LC46-8S is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by Holtek. It's organized as 1024 bits and accessed via a serial interface, typically SPI. It's used for storing small amounts of non-volatile data in various electronic applications.

Applications

  • Consumer electronics: Used in storing configuration settings, user preferences, and serial numbers.
  • Industrial control systems: Employed for storing calibration data, machine parameters, and event logs.
  • Automotive electronics: Used in automotive ECUs for storing configuration settings and diagnostic information.
  • Medical devices: Found in medical equipment for storing calibration data and patient information.

Features

  • 1024 bits of EEPROM: Provides non-volatile storage for small amounts of data.
  • SPI serial interface: Enables easy communication with microcontrollers.
  • Low voltage operation: Operates at low voltage levels, minimizing power consumption.
  • High endurance: Withstands a large number of write/erase cycles.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Easy to interface: SPI interface simplifies communication with microcontrollers.
  • Low power consumption: Minimizes power requirements in battery-powered applications.
  • High reliability: Withstands a large number of write/erase cycles, ensuring long-term reliability.

Additional Details

The HT93LC46-8S EEPROM operates using a serial protocol for read and write operations. Key specifications include operating voltage, clock frequency, write cycle time, and operating temperature range. It comes in a small outline integrated circuit (SOIC) package for easy surface mounting. The device provides features like write protection to prevent accidental data corruption.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4740 $59.7920
19+ $6.1331 $116.5289
30+ $5.9413 $178.2390
41+ $5.7496 $235.7336
52+ $5.5579 $289.0108
70+ $4.9827 $348.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess