EN
  • EN
  • DE

HT9200A-SOP

Part No HT9200A-SOP
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825158-HT9200A-SOP
Ultra Librarian 3D Model Ultra Librarian HT9200A-SOP CAD Model

Description

The HT9200A-SOP is a DTMF (Dual-Tone Multi-Frequency) generator manufactured by Holtek Semiconductor. This integrated circuit is designed to generate the standard DTMF tones used in telephone systems and other communication applications. It provides a simple and reliable way to produce the necessary tones for dialing and signaling. The HT9200A-SOP is available in a small outline package (SOP), making it suitable for compact electronic devices.

Applications:

  • Telephone Dialing: Generating DTMF tones for dialing numbers on a telephone keypad.
  • Remote Control Systems: Used in remote control applications where DTMF tones are used to transmit commands.
  • Security Systems: Generating DTMF tones for alarm systems and access control systems.
  • Interactive Voice Response (IVR) Systems: Producing DTMF tones for user input in IVR systems.
  • Telecommunication Equipment: Used in various telecommunication devices requiring DTMF tone generation.

Features:

  • DTMF Tone Generation: Generates the standard 16 DTMF tones according to ITU-T Recommendation Q.23.
  • Precise Tone Frequencies: Accurate and stable tone frequencies for reliable DTMF signaling.
  • Low Distortion: Low harmonic distortion to ensure clear and recognizable tones.
  • Single Supply Voltage: Operates from a single power supply voltage.
  • SOP Package: Small Outline Package (SOP) for easy surface mounting and compact designs.
  • Internal Oscillator: Integrated oscillator for generating the necessary timing signals.

Benefits:

  • Simple DTMF Generation: Provides a simple and cost-effective solution for generating DTMF tones.
  • Reliable Operation: Accurate and stable tone frequencies ensure reliable DTMF signaling.
  • Compact Design: SOP package allows for integration into small electronic devices.
  • Easy Integration: Simple interface for easy integration into existing circuits.
  • Cost-Effective: Low cost and minimal external components make it an economical choice.

Additional Details:

The HT9200A-SOP requires a minimal number of external components for operation. It typically includes an input for selecting the desired DTMF tone and an output for the generated tone signal. The tone frequencies are determined by internal resistors and capacitors. The device operates from a single voltage supply, often in the range of 3V to 5V. The SOP package facilitates easy soldering and assembly. Holtek provides datasheets and application notes to support the use of the HT9200A-SOP in various applications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3702 $51.8280
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2753 $250.5230
1,220+ $0.2468 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess