EN
  • EN
  • DE

HT48CA1_28SOP

Part No HT48CA1_28SOP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063618-HT48CA1_28SOP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT48CA1_28SOP CAD Model

Description

The HT48CA1 is an 8-bit high-performance RISC microcontroller specifically tailored for cost-sensitive applications, manufactured by Holtek. It combines a wide range of integrated features. The 28SOP indicates the package type (Small Outline Package).

Applications

  • Remote controls
  • Small household appliances
  • Low-end consumer products
  • Simple industrial controls
  • Educational toys

Features

  • Operating Voltage: 2.4V ~ 5.5V
  • Operating Frequency: DC ~ 8MHz
  • 2K x 14 Program Memory ROM
  • 128 x 8 Data Memory RAM
  • 20 bidirectional I/O lines
  • Timer/Event Counter with overflow interrupt
  • Watchdog Timer
  • Low voltage reset function
  • Sleep Mode for power saving

Benefits

  • Cost-Effectiveness: Optimized design minimizes external components and reduces system cost.
  • Integration: Includes a rich set of peripheral functions within a single chip.
  • Flexibility: Provides a wide range of I/O options and programmable features.
  • Reliability: The watchdog timer ensures system stability and prevents lock-ups.
  • Power Saving: Sleep mode and low-voltage operation minimize power consumption for extended battery life.
  • Performance: Executes instructions rapidly, offering high performance for simple control applications.

Additional Details

The HT48CA1 microcontroller uses a RISC (Reduced Instruction Set Computing) architecture. It operates across a voltage range of 2.4V to 5.5V, supporting a frequency up to 8MHz. It offers 2K x 14 of program memory and 128 x 8 of data memory. It has 20 bidirectional I/O lines for interfacing with various external devices. The integrated timer/counter can be used for event counting or generating time delays. The 28SOP package allows for compact placement on PCBs. The inclusion of sleep mode and a low voltage reset circuit allows for power efficient operation. The part number suffix, 28SOP, indicates the package type.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess