EN
  • EN
  • DE

UPD74HC04C

Part No UPD74HC04C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102997-UPD74HC04C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC04C CAD Model

Description

The UPD74HC04C is a high-speed CMOS hex inverter fabricated by NEC. It provides six independent inverters, each performing the Boolean function Y = A. This device is characterized by its high noise immunity and low power dissipation, making it suitable for a wide range of digital logic applications.

Applications:

  • Digital logic circuits
  • Signal inversion
  • Oscillators
  • Clock signal generation
  • Buffering and signal conditioning

Features:

  • High Speed: Propagation delay times are significantly reduced compared to standard TTL devices.
  • Low Power Dissipation: Operates with minimal power consumption, suitable for battery-powered applications.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • CMOS Technology: Ensures low static current.
  • Standard Pinout: Compatible with standard 74 series logic devices.

Benefits:

  • Improved System Performance: High-speed operation allows for faster processing and response times.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Operation: High noise immunity ensures stable performance in challenging environments.
  • Simplified Circuit Design: Standard pinout and wide operating voltage range facilitate easy integration into existing systems.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Technical Specifications:

The UPD74HC04C operates with a supply voltage range of 2V to 6V. It has a typical propagation delay of around 8ns at 5V. The operating temperature range is typically -40°C to +85°C. The input logic levels are CMOS compatible, ensuring easy interfacing with other CMOS devices. The device is available in a DIP (Dual In-line Package).

The hex inverter is a fundamental building block in digital electronics, and the UPD74HC04C offers a reliable and efficient solution for signal inversion and logic operations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess