EN
  • EN
  • DE

BS83B04A-4

Part No BS83B04A-4
Manufacturer Holtek
Catalog Miscellaneous
Description Touch Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819698-BS83B04A-4
Ultra Librarian 3D Model Ultra Librarian BS83B04A-4 CAD Model

Description

The BS83B04A-4 is an A/D type 8-bit microcontroller with touch key functions. It is designed for use in a wide range of applications, especially those requiring human-machine interfaces through capacitive touch sensing. The microcontroller integrates a powerful CPU, memory, I/O ports, and various peripherals, making it a versatile solution for control and interface applications.

Applications

  • Home Appliances (e.g., Washing Machines, Refrigerators)
  • Remote Controls
  • Consumer Electronics (e.g., Toys, Lighting Controls)
  • Industrial Control Panels
  • Security Systems

Features

  • CPU: 8-bit high-performance RISC CPU
  • Memory: Flash memory for program storage and SRAM for data storage
  • Touch Key Interface: Integrated capacitive touch key sensing functionality
  • A/D Converter: Analog-to-Digital Converter for analog signal processing
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices
  • Timers: Built-in timers for timing and control applications
  • Communication Interfaces: UART, SPI, and I2C communication interfaces

Benefits

  • Touch Interface: Enables easy and intuitive user interfaces with capacitive touch sensing.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals.
  • Cost-Effective: Provides a cost-effective solution for control and interface applications.
  • Flexible: Programmable I/O ports and communication interfaces offer flexibility in system design.
  • Efficient: RISC CPU architecture provides high performance with low power consumption.

Additional Details

The BS83B04A-4 includes advanced features such as low-voltage reset (LVR) and watchdog timer (WDT) for robust operation. The device is available in various package options to suit different application requirements. Detailed programming information, timing diagrams, and electrical characteristics are available in the product datasheet.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3449 $50.0105
355+ $0.2830 $100.4650
550+ $0.2742 $150.8100
755+ $0.2653 $200.3015
975+ $0.2565 $250.0875
1,305+ $0.2300 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess