EN
  • EN
  • DE

HI-8482PSI-TR

Part No HI-8482PSI-TR
Manufacturer Holt Integrated Circuits Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156747-HI-8482PSI-TR
Categories Custom Parts
Manufacturer Holt Integrated Circuits Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-8482PSI-TR CAD Model

Description

The HI-8482PSI-TR is an ARINC 429 line receiver manufactured by Holt Integrated Circuits. It's designed to receive and decode ARINC 429 data bus signals, crucial for communication in commercial and military aircraft avionics systems. This variant, in particular, is typically supplied in tape and reel packaging for automated assembly processes.

Applications:

  • Commercial Aircraft Avionics: Essential for data reception within avionics systems, enabling communication between various components.
  • Military Aircraft Systems: Used for robust data communication in military aircraft, connecting sensors, displays, and control units.
  • Flight Control Systems: Plays a vital role in receiving data related to flight parameters and control signals.
  • Navigation Systems: Receives navigation data conforming to the ARINC 429 standard.
  • Data Acquisition and Monitoring: Used in systems designed to acquire and monitor data from ARINC 429 buses.

Features:

  • ARINC 429 Compliance: Fully adheres to the ARINC 429 standard, ensuring compatibility and interoperability.
  • Dual Channel Receiver: Integrates two independent receivers in a single package for redundancy or simultaneous data reception.
  • Integrated Digital Filtering: Incorporates digital filtering to minimize noise and improve signal integrity.
  • Programmable Input Thresholds: Allows adjustment of input threshold levels to optimize performance based on signal conditions.
  • Low Power Consumption: Designed to minimize power consumption, important for avionics applications.
  • Extended Temperature Range: Operates reliably across a wide temperature range, suitable for harsh environments.

Benefits:

  • Reliable Data Reception: Ensures dependable reception of ARINC 429 data in critical applications.
  • System Interoperability: Guarantees seamless integration with other ARINC 429 compliant devices.
  • Enhanced Noise Immunity: Digital filtering enhances the ability to receive accurate data in noisy environments.
  • Flexible Configuration: Programmable thresholds provide flexibility in adapting to various signal conditions.
  • Reduced Power Consumption: Low power operation minimizes the overall power budget of the system.
  • Tape and Reel Packaging: Facilitates automated assembly processes, improving manufacturing efficiency.

Additional Details:

The HI-8482PSI-TR operates at a supply voltage of 3.3V or 5V, providing flexibility in system design. Adherence to the ARINC 429 standard ensures compatibility with a wide range of avionics equipment. The integrated digital filtering is crucial for rejecting common-mode noise and other forms of interference, which are often present in avionics environments. The tape and reel packaging simplifies the automated assembly, reducing manufacturing costs and increasing production throughput. Proper PCB layout and grounding techniques are essential for minimizing noise and ensuring optimal performance. Datasheet review is necessary for detailed specifications and application guidelines.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Xilinx Inc.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
TA-I
Lowest to $0.1194
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Panjit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess