EN
  • EN
  • DE

S1302BASP

Part No S1302BASP
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts ( S )
Description Guard Inlt Ring 6.78ID
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000574-S1302BASP
Categories OEM Parts( S )
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1302BASP CAD Model

Description

The S1302BASP refers to a specific model of electrical enclosure manufactured by Hoffman Enclosures, Inc. These enclosures are designed to protect electrical and electronic equipment from environmental hazards such as dust, water, oil, and corrosion. They are used in a wide range of industrial, commercial, and outdoor applications to ensure the reliable operation and longevity of the enclosed equipment.

Applications:

  • Industrial Control Systems: Houses control panels, PLCs, and other industrial automation equipment.
  • Electrical Distribution: Protects circuit breakers, transformers, and other electrical distribution components.
  • Telecommunications Equipment: Encloses network switches, routers, and other telecommunications gear.
  • Outdoor Lighting: Protects lighting control systems and power supplies.
  • Security Systems: Houses security cameras, access control systems, and alarm panels.

Features:

  • Durable Construction: Typically made of steel, stainless steel, or aluminum for robust protection.
  • Environmental Protection: Designed to meet NEMA and IP ratings for protection against dust, water, and corrosion.
  • Variety of Sizes: Available in various sizes to accommodate different equipment.
  • Locking Mechanisms: Includes locking mechanisms to prevent unauthorized access.
  • Mounting Options: Offers various mounting options for easy installation.

Benefits:

  • Protection from Environmental Hazards: Shields equipment from dust, water, oil, and corrosion.
  • Increased Equipment Reliability: Ensures reliable operation of enclosed equipment.
  • Extended Equipment Lifespan: Protects equipment from damage, extending its lifespan.
  • Enhanced Safety: Prevents electrical hazards and ensures worker safety.
  • Compliance with Standards: Meets industry standards for environmental protection.

Additional Details:

The S1302BASP enclosure likely has specific dimensions, material type, and NEMA/IP rating that define its protection capabilities. These enclosures often include features such as grounding studs, mounting panels, and door seals to further enhance protection and usability. Proper installation is crucial to ensure that the enclosure provides the intended level of protection. The Hoffman Enclosures catalog or website should be consulted for detailed specifications, dimensional drawings, and application guidelines to ensure proper selection and installation.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess