EN
  • EN
  • DE

MHC252015

Part No MHC252015
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (M - N)
Description Wall-Mt Ip66 Type12/4 Hc W/pnl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Wall
RoHS Non-Compliant
Win Source Part Number 1078664-MHC252015
Categories OEM Parts(M-N)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHC252015 CAD Model

Description

The MHC252015, manufactured by Hoffman Enclosures, Inc., is a component designed to offer robust protection and secure housing for electrical and electronic equipment in various industrial and commercial settings. It is engineered to meet stringent industry standards, ensuring reliability and durability even in harsh environments. This enclosure is a critical part of safeguarding sensitive components from environmental factors and physical damage.

Applications

  • Industrial Automation Systems: Protecting programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control system components.
  • Power Distribution: Housing circuit breakers, transformers, and other power distribution equipment in a secure enclosure.
  • Telecommunications: Providing a secure location for networking equipment, such as routers, switches, and servers.
  • Outdoor Installations: Protecting electrical and electronic equipment from the elements, including rain, snow, and extreme temperatures.
  • Manufacturing Plants: Housing control panels, motor starters, and other equipment used in the manufacturing process.

Features

  • Durable Construction: Typically made from robust materials such as steel, stainless steel, or aluminum, providing exceptional strength and resistance to corrosion.
  • Sealed Design: Designed with gaskets and seals to protect against dust, water, and other environmental contaminants, maintaining the integrity of the enclosed equipment.
  • Lockable Access: Features secure locking mechanisms to prevent unauthorized access and tampering, ensuring the safety and security of the equipment inside.
  • Mounting Options: Offers various mounting options, including wall-mounted, floor-mounted, or pole-mounted configurations, providing flexibility in installation.
  • Ventilation Options: Can be equipped with ventilation systems to prevent overheating and maintain optimal operating temperatures for the enclosed equipment.

Benefits

  • Equipment Protection: Provides a reliable barrier against environmental factors and physical damage, extending the lifespan of sensitive electronic components.
  • Enhanced Safety: Reduces the risk of electrical hazards and accidents by containing electrical equipment in a secure enclosure.
  • Reduced Downtime: Minimizes equipment failures and downtime by protecting components from environmental contaminants and physical damage.
  • Compliance with Standards: Meets industry standards for safety and performance, ensuring compliance with regulatory requirements.
  • Increased Productivity: Improves overall productivity by ensuring the reliable operation of critical equipment.

Additional Details

The MHC252015's specific dimensions and material composition would depend on the exact model and manufacturer specifications. It's crucial to consult the datasheet for precise technical details, including ingress protection (IP) ratings, operating temperature ranges, and load-bearing capacities. These enclosures are often powder-coated for added corrosion resistance and aesthetic appeal. Customization options, such as cutouts for cable entry and additional mounting hardware, are frequently available to meet specific application requirements.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess