EN
  • EN
  • DE

GD25LQ80BTIGR

Part No GD25LQ80BTIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 8Mb SPI NOR Flash 1.65V-2.0V SOP8 (150mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988032-GD25LQ80BTIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25LQ80BTIGR CAD Model

Description

The GD25LQ80BTIGR is an 8M-bit serial interface Flash memory device manufactured by GigaDevice Semiconductor. It supports SPI, Dual SPI, and Quad SPI operation, and it is designed for applications that require non-volatile memory storage. This device is commonly used in various electronic systems, including embedded systems, IoT devices, and industrial equipment, for storing firmware, configuration data, and other critical information.

Applications

  • Embedded Systems
  • IoT Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Equipment
  • Medical Devices
  • Automotive Electronics

Features

  • 8M-bit (1M-byte) capacity
  • SPI, Dual SPI, Quad SPI interfaces
  • Wide voltage range (2.7V - 3.6V)
  • High-speed clock frequency
  • Low power consumption
  • Small package size
  • RoHS compliant

Benefits

  • Provides non-volatile memory storage
  • Offers flexible SPI interface options
  • Ensures compatibility with various microcontrollers
  • Extends battery life in portable devices
  • Saves board space in compact designs
  • Meets environmental regulations
  • Fast data transfer rates

Additional Details

The GD25LQ80BTIGR operates with a wide voltage range, making it compatible with different system power requirements. Its support for multiple SPI modes (Standard, Dual, and Quad) provides flexibility in communication protocols. The device features a high-speed clock frequency, enabling fast data access. The low power consumption is beneficial for extending battery life in portable applications. The small package size allows for integration into compact electronic designs. For detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, refer to the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess