EN
  • EN
  • DE

AS056MSS

Part No AS056MSS
Manufacturer Hoffman Enclosures, Inc.
Catalog Box Accessories
Description HOLE SEAL FOR MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hoffman Enclosures, Inc.
Series HOL-SEALERS™
Package Bulk
Product Status Active
Accessory Type Hole Plug
For Use With/Related Products Enclosures
Base Product Number AS056M
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 433014-AS056MSS
Ultra Librarian 3D Model Ultra Librarian AS056MSS CAD Model

Description

The HOL-SEALERS™ Hole Plug is a versatile accessory designed for use with enclosures.

  • Packaging: Bulk
  • Quantity per Package: 1 piece
  • Manufacturer: Hoffman Enclosures, Inc.
  • Series: AS056M
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

686
Keystone Electronics
CONN HDR MINI/SMALL HSG 11-PIN
Need more? Email Us
Hammond Manufacturing
Need more? Email Us
Intersil
Need more? Email Us
Omron
BEAMSAFE II LASER KIT
Need more? Email Us
Serpac
FOAM REPLACE FOR SE720 3PCS
Lowest to $82.7465
Boxco
MOUNTING BRACKET SUS LARGE 4PC
Need more? Email Us
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
Schroff
SLEEVE 5.9 X 3.3 100 PCS
Need more? Email Us
Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess