EN
  • EN
  • DE

720-042

Part No 720-042
Manufacturer Altech corporation
Catalog Box Accessories
Description SRS 150-210MM RING CLAMP 1=2PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Altech Corporation
Series GEOS
Package Box
Product Status Active
Accessory Type Clamp
For Use With/Related Products Enclosures
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.70.0090
California Prop 65 Warning Information
Win Source Part Number 847663-720-042
Ultra Librarian 3D Model Ultra Librarian 720-042 CAD Model

Description

The Altech Corporation 789047 electronic component is a box accessory that belongs to the Boxes, Enclosures, Racks - Box Accessories category.

  • Series: GEOS
  • Accessory Type: Clamp
  • For Use With: Enclosures
  • Packaging: Box
  • Standard Package: 1 Piece
  • Win Source Part Number: 847663-720-042
  • Product Status: Active
  • REACH: Not Affected
  • ECCN: EAR99
  • HTSUS: 8205.70.0090
  • California Prop 65: Complies

You May Also Be Interested in

Bud Industries
MOUNTING BRACKET KIT FOR ATX-105
Lowest to $19.0739
Schneider Electric
HANDLE BC/OLN
Need more? Email Us
Hammond Manufacturing
Need more? Email Us
Eaton Bussmann
SPARE SHELF
Need more? Email Us
Hammond Manufacturing
GASKET
Lowest to $3.4662
Amphenol
BREATHABLE VENT
Need more? Email Us
Intersil
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
C&K Components
SWITCHLOCK SP 4A 2POS BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess