EN
  • EN
  • DE

AS300

Part No AS300
Manufacturer Hoffman Enclosures, Inc.
Catalog Box Accessories
Description HOLE SEAL FOR 3-IN CONDUIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hoffman Enclosures, Inc.
Series HOL-SEALERS™
Package Bulk
Product Status Active
Accessory Type Hole Plug
For Use With/Related Products Enclosures
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 433124-AS300
Ultra Librarian 3D Model Ultra Librarian AS300 CAD Model

Description

Enhance the functionality and appearance of your enclosures with the HOL-SEALERS™ Hole Plug.

  • Series: AS300
  • For Use With/Related Products: Enclosures
  • Package: Bulk
  • Pieces Per Package: 1
  • Accessory Type: Hole Plug
  • Manufacturer: Hoffman Enclosures, Inc.
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 7326.90.8688

You May Also Be Interested in

Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us
Davies Molding, LLC
FOOT 0.89" MOLDED HOLE BLACK
Lowest to $0.0444
Hammond Manufacturing
GASKET
Lowest to $3.4662
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Hammond Manufacturing
SLOTTED QUARTER TURN LOCK STEEL
Need more? Email Us
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP 8.19" LENGTH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5779 $74.5779
2+ $72.2474 $144.4948
3+ $69.9168 $209.7504
4+ $67.5862 $270.3448
5+ $60.5946 $302.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess