EN
  • EN
  • DE

HMC624LP4ETR

Part No HMC624LP4ETR
Manufacturer Hittite
Catalog Attenuators
Description ATTENUATOR DGTL 6BIT 24QFN REEL PACKAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Hittite
Manufacturer Homepage www.hittite.com
Win Source Part Number 710344-HMC624LP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC624LP4ETR CAD Model

Description

The HMC624LP4ETR is a GaAs MMIC I/Q Mixer manufactured by Hittite Microwave Corporation (now Analog Devices). It's designed for downconversion and upconversion applications in various communication systems. This mixer offers high isolation, low conversion loss, and excellent image rejection, making it suitable for high-performance RF and microwave systems.

Applications

  • Microwave Radios: Used in point-to-point and point-to-multipoint communication systems.
  • Satellite Communications: Employed in satellite transceivers for frequency conversion.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and other instruments.
  • Radar Systems: Used in radar receivers and transmitters for frequency mixing.
  • Military and Defense Applications: Found in various communication and radar systems.

Features

  • Wideband Operation: Operates over a broad frequency range, typically from 6 to 10 GHz.
  • Low Conversion Loss: Minimizes signal attenuation during frequency conversion.
  • High Isolation: Provides excellent isolation between RF, LO, and IF ports, reducing spurious signals.
  • Excellent Image Rejection: Suppresses unwanted image frequencies, improving signal quality.
  • Single Supply Voltage: Operates from a single positive supply voltage, simplifying the design.

Benefits

  • Improved System Performance: Low conversion loss and high isolation contribute to improved signal quality and overall system performance.
  • Reduced Spurious Signals: Excellent image rejection minimizes unwanted signals, improving signal-to-noise ratio.
  • Simplified Design: Single supply voltage simplifies the design and reduces component count.
  • Wideband Compatibility: Wide operating frequency range allows for use in a variety of applications.
  • Compact Size: Small footprint enables integration into compact systems.

Additional Details

The HMC624LP4ETR utilizes a GaAs MMIC (Monolithic Microwave Integrated Circuit) process to achieve high performance and reliability. It is typically packaged in a leadless plastic package (LGA or QFN) for surface mount assembly. Proper impedance matching and biasing are crucial for optimal performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. The HMC624LP4ETR offers a cost-effective solution for frequency conversion in demanding RF and microwave applications.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 35DB 75OHM 16VFQFN
Lowest to $90.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess