The HMC187MS8TR is a GaAs MMIC SPDT switch from Hittite Microwave Corporation (now Analog Devices). It's a versatile switch designed for various radio frequency (RF) and microwave applications. It features low insertion loss, high isolation, and fast switching speed, making it suitable for use in communication systems, test equipment, and radar applications.
Applications
- Cellular/3G infrastructure
- Microwave radios & VSAT
- Test equipment
- Radar systems
- Switch matrices
Features
- Low Insertion Loss: 0.7 dB typical up to 3 GHz
- High Isolation: 35 dB typical up to 3 GHz
- Fast Switching Speed: 3 ns typical
- Positive Control Voltage: +3V to +8V
- 8-Lead MSOP Package
- Non-Reflective Design
Benefits
- Minimizes signal loss, maximizing system performance.
- Reduces signal leakage, improving signal integrity.
- Enables rapid switching between different RF paths.
- Simplifies control circuitry.
- Space saving for compact designs.
- Provides consistent impedance matching in both on and off states.
Additional Details
The HMC187MS8TR is a non-reflective SPDT (Single Pole Double Throw) switch fabricated using a GaAs MMIC process. It operates over a broad frequency range, typically from DC to 3 GHz, and is controlled by a positive voltage. The non-reflective design ensures that the impedance is well-matched in both the on and off states, minimizing signal reflections and improving overall system performance. The switch is housed in a small 8-lead MSOP (Mini Small Outline Package), making it suitable for compact designs.
The typical insertion loss is 0.7 dB at 3 GHz, and the isolation is 35 dB at 3 GHz. The switching speed is typically 3 ns. The control voltage range is +3V to +8V. This switch is designed to provide reliable performance in demanding RF and microwave applications, where low insertion loss, high isolation, and fast switching speed are critical requirements.