EN
  • EN
  • DE

2SK1204

Part No 2SK1204
Manufacturer Hitachi Metals, Ltd
Catalog Hard To Find
Description SILICON N-CHANNEL MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi Metals, Ltd
Win Source Part Number 1126962-2SK1204
Manufacturer Homepage www.hitachi-metals.co.jp/e
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1204 CAD Model

Description

The 2SK1204 is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi Metals, Ltd. It is designed for high-speed switching applications and power amplification in various electronic circuits.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies.
  • Motor Control: Implemented in motor control circuits for efficient power management.
  • High-Speed Switching: Designed for applications requiring fast switching speeds.
  • Power Amplification: Used as a power amplifier in audio and radio frequency circuits.
  • Lighting Control: Employed in dimming circuits and lighting control systems.

Features:

  • N-Channel MOSFET: Enhances conductivity when a positive voltage is applied to the gate.
  • High Switching Speed: Designed for fast switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Drain Current: Capable of handling high drain current.
  • High Breakdown Voltage: Withstands high voltages without breakdown.
  • Package Type: Available in various package types for different mounting requirements.

Benefits:

  • Efficient Power Management: Low on-resistance minimizes power losses and improves efficiency.
  • Fast Switching: High switching speed allows for high-frequency operation.
  • High Reliability: Robust design ensures long-term performance and reliability.
  • Easy Integration: Designed for easy installation and integration into electronic circuits.
  • Versatile Applications: Suitable for a wide range of power switching and amplification applications.

Additional Details:

The 2SK1204 power MOSFET is manufactured using advanced semiconductor technology to achieve high performance and reliability. It is designed to operate efficiently in switching applications, minimizing power dissipation and improving overall system efficiency. The low on-resistance and high switching speed make it suitable for use in high-frequency power converters and motor control circuits. The MOSFET's specifications typically include parameters such as drain-source voltage, gate-source voltage, drain current, on-resistance, gate charge, and thermal resistance. These parameters are critical for selecting the appropriate MOSFET for a specific application. Proper heat sinking and circuit design are necessary to ensure optimal performance and prevent overheating.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess