EN
  • EN
  • DE

2SJ389

Part No 2SJ389
Manufacturer Hitachi Metals, Ltd
Catalog Hard To Find
Description Silicon P Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi Metals, Ltd
Win Source Part Number 1126785-2SJ389
Manufacturer Homepage www.hitachi-metals.co.jp/e
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ389 CAD Model

Description

The 2SJ389 is a P-channel junction field-effect transistor (JFET) manufactured by Hitachi Metals, Ltd. It is designed for low-noise amplifier applications, particularly in audio equipment and instrumentation.

Applications:

  • Low-noise preamplifiers
  • Audio amplifiers
  • Instrumentation amplifiers
  • High-impedance input stages
  • Differential amplifiers

Features:

  • P-Channel JFET
  • Low Noise
  • High Input Impedance
  • High Transconductance
  • Low Input Capacitance
  • Excellent Linearity

Benefits:

  • Superior low-noise performance for audio and instrumentation applications.
  • High input impedance minimizes signal loading.
  • Excellent amplification characteristics.
  • Easy to bias and use in circuit designs.
  • High linearity ensures minimal signal distortion.

Additional Details:

The 2SJ389 features very low noise characteristics and high input impedance, making it ideal for use in sensitive amplifier circuits. Key specifications include a gate-source breakdown voltage of -30V, a drain current of -10mA, and a power dissipation of 200mW. The datasheet from Hitachi Metals, Ltd includes detailed electrical characteristics, such as transconductance, input capacitance, and noise figure. The 2SJ389 is generally used in circuits requiring low noise and high input impedance. It provides good linearity and is valued for its performance in amplifying weak signals with minimal added noise. Its characteristics make it well-suited for use in precision measurement equipment, high-end audio amplifiers, and other applications that require low-noise amplification. The transistor comes in various package types depending on its intended use.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess