EN
  • EN
  • DE

UM6264DM70LL

Part No UM6264DM70LL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997616-UM6264DM70LL
Categories OEM Parts(T-Z)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6264DM70LL CAD Model

Description

The UM6264DM70LL is a 64K (8K x 8) bit low power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd (now Renesas Electronics). It is designed for applications requiring low power consumption and non-volatile memory storage. The SRAM provides fast access times and is suitable for use in various electronic devices, including portable devices, embedded systems, and industrial equipment.

Applications:

  • Portable Electronic Devices
  • Embedded Systems
  • Industrial Control Systems
  • Data Loggers
  • Battery-Powered Devices
  • Microcontroller Applications

Features:

  • Low Power Consumption: Consumes minimal power in both active and standby modes, making it ideal for battery-powered applications.
  • Fast Access Time: Provides a typical access time of 70 ns, allowing for rapid data retrieval and storage.
  • 8K x 8 Organization: Offers a memory capacity of 64K bits organized as 8K words of 8 bits each.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power operation.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing flexibility in system design.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels, simplifying interfacing with other components.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • High-Speed Data Access: Fast access time improves system performance.
  • Non-Volatile Memory Storage: Retains data even when power is turned off.
  • Easy Integration: TTL compatible inputs/outputs simplify interfacing with other components.
  • Reliable Operation: CMOS technology ensures reliable performance in various operating conditions.

Additional Details:

The UM6264DM70LL is available in various package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), for flexible PCB assembly. It typically operates at a supply voltage of 5V and supports a wide temperature range. The SRAM also features data retention capability, allowing it to retain data for extended periods when power is removed. It is designed for applications requiring high reliability and low power consumption.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess