EN
  • EN
  • DE

R1LP0408CSC-5SI

Part No R1LP0408CSC-5SI
Manufacturer Hitachi, Ltd
Catalog Memory
Description Wide Temperature Range Version 4 M SRAM (512-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1241438-R1LP0408CSC-5SI
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LP0408CSC-5SI CAD Model

Description

The R1LP0408CSC-5SI is a static RAM (SRAM) chip manufactured by Hitachi, Ltd (now Renesas Electronics). SRAM is a type of semiconductor memory known for its fast access times and use in applications requiring high performance and low latency data storage.

Applications

  • Cache memory in processors
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Medical devices

Features

  • Fast access times (55ns typical)
  • Low power consumption
  • Wide operating voltage range
  • High reliability
  • Compact package size

Benefits

  • Enables high-speed data processing in performance-critical applications
  • Reduces power consumption, extending battery life in portable devices
  • Offers design flexibility with a wide operating voltage range
  • Ensures data integrity and system stability with high reliability
  • Facilitates compact system designs with a small package size

Additional Details

The R1LP0408CSC-5SI typically features a 4Mbit (512K x 8-bit) organization. Its specific parameters include access time, power consumption (standby and active), operating voltage, and temperature range. The package is usually a standard small outline package (SOP) or thin small outline package (TSOP) suitable for surface mount technology (SMT). SRAM retains data as long as power is supplied, making it suitable for applications requiring continuous data availability. It's crucial to refer to the device's datasheet for precise specifications, including timing characteristics, electrical parameters, and package dimensions. Hitachi/Renesas SRAM chips are renowned for their quality and performance in diverse electronic systems. Often used in applications where rapid and reliable data access is paramount, the R1LP0408CSC-5SI helps ensure optimal performance of various electronic devices.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4698 $58.2282
22+ $5.3086 $116.7892
34+ $5.1427 $174.8518
47+ $4.9768 $233.9096
61+ $4.8110 $293.4710
81+ $4.3132 $349.3692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess