EN
  • EN
  • DE
  • IT

HVC374B

Part No HVC374B
Manufacturer Hitachi, Ltd
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Variable Capacitance Diode for VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1182609-HVC374B
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVC374B CAD Model

Description

The HVC374B is a variable capacitance diode (varicap) manufactured by Hitachi, Ltd. This diode is designed for use in electronic tuning applications, where its capacitance can be varied by applying a reverse voltage. It's commonly found in radio receivers, television tuners, and other frequency-sensitive circuits.

Applications:

  • FM Radio Tuners: Used for tuning circuits in FM radio receivers to select different stations.
  • Television Tuners: Employed in television tuners to select different channels.
  • Voltage-Controlled Oscillators (VCOs): Utilized to control the frequency of oscillators in various electronic devices.
  • Electronic Musical Instruments: Can be implemented in musical instruments to create voltage-controlled tones and effects.
  • Satellite Receivers: It's used in the tuning section of satellite receivers for selecting specific channels or frequencies.

Features:

  • Wide Capacitance Range: Allows for a broad tuning range in various applications.
  • High Q Factor: Provides excellent performance in resonant circuits.
  • Low Series Resistance: Minimizes losses in the tuning circuit.
  • Small Package Size: Enables compact design and easy integration.
  • Excellent Linearity: Provides a stable and predictable capacitance-voltage characteristic.

Benefits:

  • Precise Tuning: The wide capacitance range and linearity ensure accurate frequency selection.
  • Improved Signal Quality: High Q factor minimizes signal losses and improves the overall signal quality.
  • Reduced Power Consumption: Low series resistance minimizes power dissipation, resulting in energy-efficient circuits.
  • Compact Design: Small package size allows for integration into space-constrained electronic devices.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.

Additional Details:

The HVC374B's capacitance varies inversely with the applied reverse voltage. Key specifications include the capacitance range, Q factor, and reverse voltage rating. Hitachi, a well-known electronics manufacturer, ensures the quality and reliability of this varicap diode. The HVC374B is designed to meet the stringent requirements of modern electronic tuning applications.

You May Also Be Interested in

MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8977 $66.4195
75+ $1.5569 $116.7675
115+ $1.5084 $173.4660
160+ $1.4599 $233.5840
205+ $1.4114 $289.3370
275+ $1.2659 $348.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess