EN
  • EN
  • DE

HN62321AP

Part No HN62321AP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192389-HN62321AP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN62321AP CAD Model

Description

The Hitachi HN62321AP is a CMOS 2048-bit (256 words x 8 bits) Electrically Erasable Programmable Read-Only Memory (EEPROM). This device is designed for applications requiring non-volatile data storage, low power consumption, and electrical erasability. It is commonly used in various electronic systems where data needs to be retained even when power is removed and occasionally updated.

Applications

  • Consumer Electronics: Used for storing user settings in TVs, radios, and other devices.
  • Industrial Control: Employed for storing calibration data and configuration parameters in industrial equipment.
  • Telecommunications: Stores phone numbers and other data in telecommunication devices.
  • Automotive Electronics: Used in car radios, immobilizers, and other automotive systems.
  • Medical Devices: Stores patient data and equipment settings in medical devices.
  • Smart Cards: Used in various types of smart cards for storing personal and financial information.

Features

  • Memory Capacity: 2048 bits (256 words x 8 bits)
  • Organization: Organized into 256 words, each 8 bits wide.
  • Interface: Typically accessed via a serial interface (e.g., SPI or I2C).
  • Low Power Consumption: Operates with low current draw, making it suitable for battery-powered applications.
  • Electrically Erasable: Can be erased and reprogrammed electrically, without the need for UV light.
  • Single Power Supply: Operates on a single 5V or 3.3V power supply.
  • Data Retention: Offers long data retention, typically 10 years or more.
  • Endurance: Supports a certain number of write/erase cycles, typically 10,000 or more.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Low Power Operation: Minimizes power consumption, extending the battery life of portable devices.
  • Easy Reprogrammability: Can be easily erased and reprogrammed electrically, allowing for updates and modifications.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • High Reliability: Offers reliable data storage and retrieval, ensuring data integrity.

Additional Details

The HN62321AP usually communicates with a microcontroller or other host device using a serial interface, such as SPI or I2C. The specific protocol for reading and writing data is detailed in the device's datasheet. The device includes features such as write protection to prevent accidental data modification. The operating temperature range is typically from -40°C to +85°C. Programming voltage and timing requirements are crucial for reliable operation. The number of write/erase cycles is a limiting factor in the device's lifespan; therefore, it is important to consider the application's write frequency. The EEPROM is available in various packages, including DIP and SOIC. The access time for reading data is relatively fast, typically in the range of microseconds. It is essential to consult the datasheet for detailed electrical characteristics and operating conditions.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess