EN
  • EN
  • DE

LTM4608AIY#PBF

Part No LTM4608AIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - - 8A 2.7V - 5.5V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 68-BBGA Module
Case / Package 68-BGA (15x9)
Family Name LTM4608
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number LTM4608AIY#PBF-ND, -2735-LTM4608AIY#PBF, 505-LTM4608AIY#PBF
Quantity per package 170
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924488-LTM4608AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4608AIY#PBF CAD Model

Description

Product Overview: LTM4608AIY#PBF by Analog Devices Inc.

The LTM4608AIY#PBF is a high-performance, µModule® (micromodule) regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product integrates a step-down DC/DC regulator with switching controllers, power FETs, inductors, and all the necessary support components into a compact, surface-mount package. Engineered to simplify design and streamline production processes, the LTM4608AIY#PBF is an excellent choice for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • High Efficiency: The LTM4608AIY#PBF boasts a high efficiency rate, which minimizes heat generation and improves system performance.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, this µModule regulator is versatile and can accommodate a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5V, making it suitable for powering a broad array of low-voltage electronics.
  • Integrated Components: By combining several components into one package, the LTM4608AIY#PBF simplifies the design and reduces the PCB footprint.
  • Robust Thermal Performance: The module is designed to operate reliably over a temperature range of -40°C to 125°C, ensuring stability across various environmental conditions.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications:

  • Data communications equipment
  • Telecommunications infrastructure
  • Industrial and medical equipment
  • Test and measurement systems
  • Distributed power systems

The LTM4608AIY#PBF from Analog Devices offers a compact, efficient, and reliable power management solution. Its advanced integration and comprehensive features make it a smart choice for designers looking to optimize their power systems with minimal effort and maximum flexibility. The product's high-quality design and robust packaging ensure that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess