EN
  • EN
  • DE

HN27C512G-20

Part No HN27C512G-20
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189925-HN27C512G-20
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN27C512G-20 CAD Model

Description

The HN27C512G-20 is a 512Kbit (64K x 8) Electrically Erasable and Programmable Read-Only Memory (EEPROM) manufactured by Hitachi. This device is designed for non-volatile storage of data and programs in a variety of electronic systems.

Applications:

  • Embedded Systems: Used to store firmware, configuration data, and calibration parameters in embedded control systems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Telecommunications Equipment: Found in network devices, such as routers, switches, and modems, for storing boot code and configuration settings.
  • Automotive Electronics: Utilized in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control modules.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and other consumer devices for storing software and user settings.

Features:

  • 512Kbit (64K x 8) memory organization: Provides ample storage capacity for a wide range of applications.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming, enabling firmware updates and configuration changes without physically replacing the memory device.
  • Fast access time: Offers quick data retrieval, ensuring optimal system performance. The '-20' likely indicates a 200ns access time.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Single 5V power supply: Simplifies system design and reduces the number of external components required.
  • JEDEC standard pinout: Facilitates easy integration into existing designs.

Benefits:

  • Flexible data storage: Enables easy updates and modifications of stored data, improving system adaptability.
  • Improved system reliability: Non-volatile storage ensures data retention even during power outages.
  • Reduced system cost: Integrated EEPROM eliminates the need for external programming hardware and simplifies system design.
  • Enhanced system performance: Fast access time contributes to faster boot times and improved overall system responsiveness.
  • Lower power consumption: Extends battery life in portable applications.

Additional Details:

The HN27C512G-20 is typically packaged in a 28-pin DIP or SOIC package. The device supports byte-wide data access. The programming and erase cycles are controlled by dedicated control signals. It conforms to industry-standard specifications for EEPROM devices. Data retention is typically guaranteed for several years. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and programming procedures.

This EEPROM is a reliable and versatile solution for non-volatile data storage in a wide range of electronic systems. Its electrically erasable and programmable nature, combined with its fast access time and low power consumption, make it a popular choice for embedded applications.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess