EN
  • EN
  • DE

NLX1G332AMX1TCG

Part No NLX1G332AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP 6ULLGA / OR Gate IC 1 Channel 6-ULLGA (1.45x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-ULLGA (1.45x1)
Package / Case 6-XFLGA
Base Product Number NLX1G332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLX1G332AMX1TCG,2156-NLX1G332AMX1TCG-ONTR-ND,2156-NLX1G332AMX1TCG
Standard Package 3,000
Win Source Part Number 1022272-NLX1G332AMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLX1G332AMX1TCG CAD Model

Description

The NLX1G332AMX1TCG is a versatile single-pole, triple-throw (SP3T) analog switch from ON Semiconductor, designed to deliver high-performance switching capabilities for a wide range of applications. This switch is part of ON Semiconductor's advanced CMOS technology lineup, which provides robust solutions for signal routing requirements in various electronic systems.

The NLX1G332AMX1TCG operates over a broad voltage range from 1.65V to 5.5V, making it compatible with many of today's low-voltage and standard-voltage applications. This feature ensures that the switch can easily integrate with other components in both portable and fixed electronics, such as mobile phones, tablets, laptops, and industrial control systems.

This product boasts a low on-resistance, typically around 5 ohms at 4.5V, which minimizes signal distortion and ensures efficient signal transmission. This low resistance is particularly beneficial in applications where signal integrity is paramount. Additionally, the NLX1G332AMX1TCG features break-before-make switching action, which prevents signal overlap and ensures clean, glitch-free signal transitions.

The NLX1G332AMX1TCG is available in an ultra-small, lead-free, halogen-free, and RoHS-compliant µDFN package with a footprint of just 1.2mm x 1.2mm. This compact size is ideal for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate.

ON Semiconductor has designed the NLX1G332AMX1TCG with a focus on power efficiency. The device features a low quiescent current, which contributes to the overall energy savings in battery-powered devices. Additionally, the switch's high off-isolation ensures minimal cross-talk, which is critical for maintaining the performance of multiplexed signals.

In summary, the NLX1G332AMX1TCG from ON Semiconductor is a high-quality SP3T switch that offers excellent performance for a variety of signal switching applications. Its low on-resistance, broad operating voltage range, compact packaging, and power efficiency make it an ideal choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess