EN
  • EN
  • DE

HN27C4096AHCC-85

Part No HN27C4096AHCC-85
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000297-HN27C4096AHCC-85
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27C4096AHCC-85 CAD Model

Description

The Hitachi HN27C4096AHCC-85 is a high-speed, 4,194,304-bit (4M-bit) Electrically Erasable and Programmable Read-Only Memory (EEPROM) organized as 524,288 words by 8 bits. This device is designed for applications that require non-volatile memory storage with the ability to be electrically erased and reprogrammed in-system. Manufactured using advanced CMOS technology, the HN27C4096AHCC-85 offers low power consumption, high performance, and excellent reliability.

Applications

  • Embedded Systems: For storing firmware, configuration data, and calibration parameters in embedded control systems.
  • Networking Equipment: In network routers, switches, and hubs for storing boot code, operating system images, and network parameters.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control devices for program code and data storage.
  • Telecommunications: In mobile phones, base stations, and communication devices for storing software code and user data.
  • Automotive Electronics: In engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems for storing calibration maps and diagnostic codes.

Features

  • High-Speed Access: Offers a fast access time of 85 ns, enabling quick data retrieval and processing.
  • Electrically Erasable and Programmable: Supports in-system electrical erasure and programming, allowing for easy firmware updates and configuration changes.
  • Low Power Consumption: Consumes minimal power during active operation and standby modes, making it ideal for battery-powered applications.
  • CMOS Technology: Fabricated using advanced CMOS technology for high performance, low power consumption, and enhanced reliability.
  • 4,194,304-Bit Capacity: Provides a storage capacity of 4,194,304 bits, organized as 524,288 words by 8 bits.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system integration and design.

Benefits

  • Fast Data Access: The high-speed access time ensures rapid data retrieval, improving system performance and responsiveness.
  • Simplified Updates: In-system electrical erasure and programming capabilities simplify firmware updates and configuration changes, reducing downtime and maintenance costs.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-backed applications.
  • High Reliability: CMOS technology ensures high reliability and data retention, minimizing data loss and system failures.
  • Easy Integration: Single 5V power supply simplifies system integration and reduces component count.

Technical Specifications: The HN27C4096AHCC-85 operates with a single 5V power supply. It is typically packaged in a 32-pin DIP or surface-mount package. The device offers high endurance, supporting a large number of erase/program cycles. Data retention is guaranteed for a minimum of 10 years.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess