EN
  • EN
  • DE

HN27128AG-20

Part No HN27128AG-20
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986018-HN27128AG-20
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27128AG-20 CAD Model

Description

The HN27128AG-20 is a high-speed electrically erasable and programmable read-only memory (EEPROM) manufactured by Hitachi, Ltd. This device is organized as 16,384 words by 8 bits, providing a total storage capacity of 128 kilobits. The HN27128AG-20 is designed for applications requiring non-volatile data storage and fast access times.

Applications

  • Microcontroller Programs Storage: Used to store the firmware and program code for various microcontroller-based systems.
  • Data Logging: Suitable for applications where data needs to be stored and retained even when power is removed.
  • Industrial Control Systems: Employed in industrial control equipment for storing configuration parameters and operational settings.
  • Embedded Systems: Used in a wide range of embedded systems for storing critical data and boot code.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing configuration data and software.

Features

  • High-Speed Access: Offers a fast access time of 200ns, enabling quick data retrieval.
  • Electrically Erasable and Programmable: Data can be erased and reprogrammed electrically, allowing for in-system updates.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • 128 Kilobit Storage Capacity: Provides ample storage space for various data and program requirements.
  • Wide Operating Voltage Range: Operates over a wide voltage range, enhancing its versatility.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels, simplifying integration with other components.

Benefits

  • Improved System Performance: Fast access time contributes to improved system performance.
  • Simplified System Updates: Electrical erasability and programmability facilitate easy in-system updates.
  • Enhanced Data Security: Non-volatile storage ensures data is retained even during power outages.
  • Reduced System Complexity: TTL compatibility simplifies system design and reduces component count.
  • Increased Reliability: Robust design and manufacturing ensure high reliability and long-term performance.

Additional Details

The HN27128AG-20 requires a single 5V power supply for operation. It features standard JEDEC pinout for ease of integration. The device is available in a DIP package. Programming and erasure are performed using standard EEPROM programming equipment. The device's high speed and non-volatile nature make it suitable for a variety of applications where data retention and quick access are critical. The part is now considered obsolete, but its specifications and use cases are well documented.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess