EN
  • EN
  • DE

HN27128AG-17

Part No HN27128AG-17
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226170-HN27128AG-17
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN27128AG-17 CAD Model

Description

The HN27128AG-17 is a 128K (16K x 8) bit Erasable Programmable Read-Only Memory (EPROM) manufactured by Hitachi. It is a non-volatile memory device that can be electrically programmed and erased, making it suitable for applications where firmware or data needs to be updated or changed.

Applications:

  • Microcontroller firmware storage
  • Embedded systems
  • Industrial control systems
  • Instrumentation
  • Data logging
  • Programmable logic controllers (PLCs)

Features:

  • 128K (16K x 8) bit EPROM
  • Erasable and reprogrammable
  • Single 5V power supply
  • Fast access time (170ns)
  • TTL compatible inputs and outputs
  • Three-state output

Benefits:

  • Non-volatile data storage
  • Easy firmware updates
  • Reliable operation
  • Cost-effective memory solution
  • Simple interface to microprocessors and microcontrollers

Additional Details:

The HN27128AG-17 requires a single 5V power supply for operation. Data is written to the EPROM by applying a high-voltage programming pulse. The device can be erased by exposing it to ultraviolet (UV) light through a quartz window on the package. After erasure, the memory cells are reset to a logic '1' state and can be reprogrammed. The 170ns access time allows for fast data retrieval. It is typically packaged in a 28-pin DIP (Dual In-line Package).

The HN27128AG-17 is commonly used in embedded systems where firmware needs to be stored and potentially updated. The erasable and reprogrammable nature of the EPROM makes it a versatile memory solution for a wide range of applications. The three-state output allows for easy interface with other memory devices and microprocessors.

You May Also Be Interested in

Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess