EN
  • EN
  • DE

HM658512ALFPI-10

Part No HM658512ALFPI-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063157-HM658512ALFPI-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM658512ALFPI-10 CAD Model

Description

The HM658512ALFPI-10 is a high-density, low-power Static RAM (SRAM) device manufactured by Hitachi. It is designed for applications requiring high memory capacity and fast access times while maintaining low power consumption. This SRAM is well-suited for use in various electronic systems where data storage and retrieval speed are crucial.

Applications

  • Cache Memory: Used in microprocessor-based systems as cache memory to improve system performance.
  • Embedded Systems: Integrated into embedded systems for storing configuration data and program code.
  • Portable Devices: Suitable for use in portable devices such as laptops, PDAs, and handheld instruments due to its low power consumption.
  • Industrial Control Systems: Employed in industrial control systems for data logging and control applications.
  • Communication Equipment: Used in communication devices such as routers and switches for buffer memory.

Features

  • High Density: Offers a high memory capacity, typically 512K x 8 bits, allowing for substantial data storage.
  • Fast Access Time: Provides a fast access time of 10ns (nanoseconds), enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying integration into modern electronic systems.
  • Data Retention Capability: Retains data even when power is turned off (subject to minimum supply voltage).

Benefits

  • Improved System Performance: Fast access times enhance system performance and responsiveness.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Easy Integration: TTL compatibility and a single 3.3V power supply facilitate easy integration into existing designs.
  • Reliable Data Storage: Provides reliable data storage with data retention capability.
  • Versatile Applications: Suitable for a wide range of applications, from cache memory to embedded systems.

Additional Details

The HM658512ALFPI-10 is typically organized as 512K words by 8 bits. It is fabricated using advanced CMOS technology, which contributes to its high performance and low power consumption. The SRAM operates over a specified temperature range, usually commercial or industrial, and is available in various package types to suit different mounting requirements.

This SRAM provides a reliable and efficient solution for applications that demand a combination of high speed, low power, and significant memory capacity. Its robust design and compatibility features make it a popular choice for various electronic systems.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess