EN
  • EN
  • DE

HM628100TTI5

Part No HM628100TTI5
Manufacturer Hitachi, Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824997-HM628100TTI5
Ultra Librarian 3D Model Ultra Librarian HM628100TTI5 CAD Model

Description

The HM628100TTI5 is a high-speed, low-power 1M-bit Static RAM (SRAM) manufactured by Hitachi. It is organized as 128K words × 8 bits, which makes it suitable for applications requiring moderate memory capacity with a byte-wide interface. Its static nature eliminates the need for refresh cycles, simplifying memory control and reducing power consumption.

Applications:

  • Embedded Systems: Used for storing code and data in microcontrollers, digital signal processors (DSPs), and other embedded systems where fast access and low power consumption are critical.
  • Cache Memory: Implemented as cache memory in various systems to improve performance by providing fast access to frequently used data.
  • Instrumentation: Integrated into test and measurement equipment for temporary data storage and buffering.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration parameters and real-time data.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and storing routing tables.

Features:

  • Organization: 128K words × 8 bits
  • Access Time: "I5" indicates a specific access time, likely in the range of 55-70ns. This fast access time ensures quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, minimizing heat generation and extending battery life in portable applications.
  • Static Operation: Does not require refresh cycles, simplifying memory control and reducing power consumption.
  • TTL Compatible: Compatible with TTL logic levels for easy interfacing with other components.
  • Package: Offered in various packages such as DIP, SOJ, and TSOP for flexible integration.

Benefits:

  • High Speed: Fast access times improve system performance and reduce latency.
  • Low Power: Reduces power consumption, critical for battery-powered devices and energy-efficient systems.
  • Easy to Use: Static operation simplifies memory control and reduces system complexity.
  • Reliable: Provides reliable data storage without the need for refresh cycles.
  • Versatile: Suitable for a wide range of applications requiring fast, low-power memory.

Additional Details:

The HM628100TTI5 typically operates at a supply voltage of 5V. It supports read and write operations. Its operating temperature range is usually commercial grade (0°C to 70°C). It's important to consult the datasheet for specific timing characteristics, voltage levels, pin configurations, and package dimensions. The 'TT' in the part number often refers to a specific package or temperature grade.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess